Picker Components General Purpose Relays PTRH-1A-12C-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It supports SPST-NO, SPDT-NC, or SPDT contact forms, with a 12 VDC coil option available. The relay offers optional Class F insulation, epoxy sealing, and immersion cleanability. Pin configuration includes a 5-pin version (Pin 6 omitted) meeting UL 508 and UL 873 spacing requirements. Operating temperature ranges from -40°C to 125°C for Class F insulation, with a coil power of 0.9 W standard. The device is RoHS compliant, weighs 30 grams, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads. Solderability meets 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It supports SPST-NO, SPDT-NC, or SPDT contact forms, with a 12 VDC coil option available. The relay offers optional Class F insulation, epoxy sealing, and immersion cleanability. Pin configuration includes a 5-pin version (Pin 6 omitted) meeting UL 508 and UL 873 spacing requirements. Operating temperature ranges from -40°C to 125°C for Class F insulation, with a coil power of 0.9 W standard. The device is RoHS compliant, weighs 30 grams, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads. Solderability meets 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12C-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12C-1-X-G
General Purpose Relays 2500-PTRH-1A-12C-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12C-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 102456 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA11.0622S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers