The PTRH series is a 30 amp power PCB relay with a T90 footprint for general-purpose switching. It features a 1 Form A contact, 30 A switching rating at 250 VAC, and a 0.6 W coil rated for 12 VDC. The relay has an open frame design, 6-pin layout, and AgCdO contacts. It operates from -40°C to 100°C, with a must operate voltage of 9.00 VDC and must release voltage of 1.2 VDC. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ at rated load. The part is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |