The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and compliant with UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO2In2O3 contact materials, operates at 0.6 W or 0.9 W coil power, and is available in Class B or Class F insulation. The T2 variant includes PCB and QC pins, supports IP67 epoxy sealing, and meets RoHS V2 and EU REACH V3 standards. The operating temperature range is -55°C to 100°C for Class B or up to 125°C for Class F. The relay has a mechanical life of 1×10^7 operations and an electrical life of 5×10^4 operations at rated load. The coil must operate at 82.5 VDC and release at 11.0 VDC for the 110 VDC version. Dimensions and pin layouts are standardized for PCB and panel mounting.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-T2-X67A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |