Picker Components General Purpose Relays PTRH-1A-110ST-T2-X67A

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It is available in T2 and T3 mounting types with PCB and quick-connect pins, and features an IP67 epoxy-sealed version. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and operates within a temperature range of -55°C to 100°C for Class B insulation. The coil operates at 110 VDC with a power consumption of 0.9 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. Contact material is AgSnO2In2O3, with initial contact resistance not exceeding 50 mΩ. The relay is RoHS compliant and supports a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under rated load.

Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It is available in T2 and T3 mounting types with PCB and quick-connect pins, and features an IP67 epoxy-sealed version. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and operates within a temperature range of -55°C to 100°C for Class B insulation. The coil operates at 110 VDC with a power consumption of 0.9 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. Contact material is AgSnO2In2O3, with initial contact resistance not exceeding 50 mΩ. The relay is RoHS compliant and supports a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-110ST-T2-X67A
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110ST-T2-X67A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.0653N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers