The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect terminals and mounting tabs. This part has a 1 Form A (SPST-NO) contact, 110 VDC coil, 0.6 W coil power, AgSnO contact material, and Class B insulation. It is rated for 30 A at 250 VAC, 2 HP at 240 VAC, and switches up to 900 W resistive or 7,500 VA inductive load. The relay meets UL 508 and UL 873 spacing requirements, has an operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. It is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-OT4-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |