The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a panel-mount design with quick-connect pins and mounting tabs, rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W or 7,500 VA. It operates with a 110 VDC coil consuming 0.9 W, has an operate time of less than 15 ms, and a release time of less than 10 ms. The relay meets UL 508 and UL 873 spacing requirements, has an insulation class of B, and is RoHS compliant. The operating temperature range is -55°C to 100°C, and the contact material is AgSnO. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110ST-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |