The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a 1 Form A contact configuration, with silver-cadmium oxide contacts optionally gold-plated, and supports switching up to 30 A at 250 VAC. The relay is available in PCB pin and quick-connect mounting versions, with Class F insulation and IP67 epoxy sealing options. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C for Class F versions. The coil requires 0.9 W at 110 VDC, with a must-operate voltage of 82.5 VDC and must-release voltage of 11 VDC. The termination style is PCB pins with QC option, and the relay has an approximate weight of 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |