The PTRH-OT series is a 30-amp general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. Available in 1-form A or 1-form C contact configurations, it uses AgCdO or AgSnO contact materials and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay supports 110 VDC coil voltage with 0.6 W power consumption, has a maximum switching current of 30 A and voltage of 300 VAC, and operates from -55°C to 125°C with Class F insulation. It features a solderable pin termination, operates in less than 15 ms, releases in less than 10 ms, and meets RoHS standards. Panel-mount versions (OT4/OT5) include mounting tabs and are not washable. Its mechanical life exceeds 10^7 operations and electrical life is 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SFT-OT4-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |