The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO2O3 contacts with gold plating. It supports 110 VDC coil operation with 0.9 W power consumption, Class F insulation, and is epoxy sealed and RoHS compliant. The 6-pin version meets UL 508 spacing, while the -1 variant omits pin 6 to comply with UL 508 and UL 873. Operating temperature ranges from -40°C to 125°C for Class F. The part has a 30-gram weight, 15 ms operate time, 10 ms release time, and 1,000 MΩ minimum insulation resistance at 500 VDC. Solderability conforms to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |