The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts, and is available with Class F insulation and epoxy sealing. The relay has a 0.6 W coil power rating, operates from -40°C to 125°C under Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is RoHS compliant and has a dielectric strength of 4,000 V between coil and contacts at 50 Hz for 1 minute. Maximum switching voltage is 300 VAC, switching current is 30 A, and mechanical life is 1 × 10⁷ operations. The part weighs 30 grams and uses PCB pins with a terminal strength of 10 N. Solderability is rated to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110SF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |