The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in SPST-NO (1 Form A), SPDT (1 Form B and 1 Form C) contact configurations with AgCdO, AgSnO2In2O3, or AgCdO+Au contact materials. The part PTRH-1A-110FT-X-G operates with a 110 VDC coil, has Class F insulation, gold-plated contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. It has a maximum switching voltage of 300 VAC and 110 VDC, with a 900 W resistive and 7,500 VA motor load rating. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates between -40°C and 125°C for Class F insulation. It weighs 30 grams in open frame configuration and has an operating power of 0.9 W. Mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |