The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to comply with UL 508 and UL 873 creepage and clearance requirements. The part is epoxy sealed, immersion cleanable, RoHS compliant, and accepts coil voltages including 110 VDC. The 0.6 W coil variant operates at 82.5 VDC maximum to operate and releases below 11 VDC. Contact material options include AgSnO2In2O3 with gold plating, and insulation is class F rated for operation from -40°C to 125°C. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. It weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |