The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations. The part PTRH-1A-110FT-1-X is a 110 VAC/DC coil version with Class F insulation, AgSnO2In2O3 contacts, and UL 508 and UL 873 spacing with pin 6 omitted. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A resistive and 2 HP at 250 VAC. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C with Class F insulation. Power consumption is 1.1 W for the 110 VDC coil. Terminal strength is 10 N, and it meets UL 508 and UL 873 dielectric and spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |