The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a 1 Form A (SPST-NO) contact configuration, AgCdO contacts, and a 0.9 W coil. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing requirements when Pin 6 is omitted, has an operating temperature range of -40°C to 125°C for Class F insulation, and is RoHS compliant. It is offered in an open frame package with a weight of 30 grams and an epoxy-sealed, immersion-cleanable construction.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |