The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards when pin 6 is omitted. It features silver cadmium oxide or silver tin oxide contact materials, epoxy sealing, and RoHS compliance. The part includes class B or class F insulation, operates from -40°C to 100°C (class B) or 125°C (class F), and has a 0.9 W standard coil power consumption. The PTRH-1A-110CT-X-G variant specifies a 110 VDC coil, gold-plated contacts (AgCdO+Au), dust cover enclosure, class F insulation, and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |