Picker Components General Purpose Relays PTRH-1A-110CT-T2-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, featuring AgCdO or AgSnO2In2O3 contacts and optional Class F insulation. The PTRH-1A-110CT-T2-XAG variant uses a 110 VDC coil consuming 0.9 W, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC, and includes AgCdO+Au gold-plated contacts. It has a PCB and QC pin mount configuration with a dust cover enclosure, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. RoHS compliant with 1,000 MΩ insulation resistance and 2,500 VAC dielectric strength between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, featuring AgCdO or AgSnO2In2O3 contacts and optional Class F insulation. The PTRH-1A-110CT-T2-XAG variant uses a 110 VDC coil consuming 0.9 W, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC, and includes AgCdO+Au gold-plated contacts. It has a PCB and QC pin mount configuration with a dust cover enclosure, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. RoHS compliant with 1,000 MΩ insulation resistance and 2,500 VAC dielectric strength between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110CT-T2-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110CT-T2-XAG
General Purpose Relays 2500-PTRH-1A-110CT-T2-XAG
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110CT-T2-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2176247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Panel; Panel mount
Approvals RoHS
View Details
Safety Relays - 56.OA03.1126 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 858-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers