The PTRH-T series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching. This variant, PTRH-1A-110CT-T2-X, is a SPST-NO relay with a 110 VDC coil, operating at 0.9 W and requiring 82.5 VDC to operate and 11 VDC to release. It features PCB and quick-connect pins with a dust cover enclosure, Class B insulation, and AgSnO2In2O3 contacts. It handles up to 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C, and is RoHS compliant. The relay supports 1 x 10^7 mechanical operations and 5 x 10^4 electrical operations under resistive load. Insulation resistance is 1,000 MΩ min at 500 VDC, and shock resistance is 200 m/s² for 11 ms.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |