The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The part has a 110 VDC coil with 0.9 W power consumption, operates in temperatures from -55°C to 125°C (Class F), and meets UL 508 and UL 873 spacing requirements. Mounting types include PCB pins and quick-connect terminals with or without mounting tabs. The relay features AgSnO contact material, Class B or F insulation, RoHS compliance, and a dust cover or sealed enclosure option. Must operate voltage is 82.5 VDC, release voltage is 11.0 VDC, coil resistance is 20167 Ω, operate time is less than 15 ms, and release time is less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CT-OT2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |