The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. It features a 0.9 W coil, AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay is RoHS compliant, has a Class F insulation option, and supports an operating temperature range of -55°C to 125°C for Class F versions. Terminal strength is 10 N, and it has an insulation resistance of 1,000 MΩ min at 500 VDC. The T2 variant, used here, includes PCB and QC pins with a dust cover enclosure. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CFT-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |