The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO₂In₂O₃ contact material, and a dust cover enclosure. The unit has Class F insulation, meets UL 508 and UL 873 spacing with pin 6 omitted, and is epoxy sealed and immersion cleanable. It operates at 110 VDC coil voltage with a power consumption of 0.9 W, has a must operate voltage of 82.5 VDC, and a must release voltage of 11 VDC. The operating temperature range is -40°C to 125°C for Class F, with a maximum switching power of 900 W and 7,500 VA. The terminal strength is 10 N, and it weighs 30 grams in the open frame configuration. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |