The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, compliant with UL 508 and UL 873 standards. The part features a 1 Form A (SPST-NO) contact, AgCdO contact material, and is available in an open-frame or sealed enclosure. It supports coil voltages including 110 VDC, with optional power consumptions of 0.6 W, 0.9 W, or 1.1 W. The relay meets RoHS compliance, has Class F insulation when specified, operates from -40°C to 125°C, and offers 5 × 10⁴ electrical operations. Dimensions and pin configuration follow the T90 standard with pin 6 omitted for UL 873 spacing. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |