The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 110 VDC coil with 0.9 W power consumption, AgCdO contacts, and Class F insulation. The T2 variant includes PCB and QC pins with a dust cover, and is RoHS compliant. It meets UL 508 and UL 873 spacing requirements, with operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -55°C to 100°C for Class B insulation or up to 125°C for Class F. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10^7 operations and electrical life of 5 × 10^4 operations at rated load. The package weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |