The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The OT2 variant features PCB and quick-connect pins with a dust cover, and is rated for 110 VDC coil operation with 0.9 W power consumption. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and offers Class F insulation. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -55°C to 100°C for Class B or up to 125°C for Class F. Contact material is AgCdO unless specified otherwise. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |