The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations. This variant features a 110 VDC coil, F-class insulation, pin 6 omitted to meet UL 508 and UL 873 spacing requirements, a dust cover enclosure, and AgCdO+Au gold-plated contacts. It operates at 0.9 W coil power, supports a maximum switching voltage of 300 VAC and 110 VDC, and is rated for 900 W resistive and 7,500 VA inductive loads. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. It meets UL 508 and UL 873 standards, operates from -40°C to 125°C with Class F insulation, and is RoHS compliant. The case weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110CF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |