The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and meeting UL 508 and UL 873 spacing requirements. It is available in Form A (SPST-NO) and Form C (SPDT) contact configurations with mounting options including PCB pins and quick-connect terminals. This variant has a 110 VDC coil with 0.6 W power consumption, gold-plated AgCdO contacts, Class B insulation, and a dust cover enclosure. Operating temperature ranges from -55°C to 100°C, with an operate time under 15 ms and release time under 10 ms. The relay is RoHS compliant and weighs approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |