Picker Components General Purpose Relays PTRH-1A-110C-T2-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30A general purpose PCB relay with a T91 footprint, rated for 250VAC and 30VDC switching, featuring AgCdO contacts and RoHS compliance. It offers 1-form A (SPST-NO) and 1-form C (SPDT) contact variants with PCB pin and quick-connect terminal options. The PTRH-1A-110C-T2-X-0.6 variant specifies a 110VDC coil requiring 0.6W power, with a must-operate voltage of 82.5VDC and must-release voltage of 11VDC, Class B insulation, and a dust cover enclosure. The relay operates from -55°C to 100°C, meets UL 508 and UL 873 spacing standards, and has an insulation resistance of 1,000MΩ min at 500VDC. Terminal strength is 10N, solderability supports 260°C for 5 seconds, and mechanical life is 1×10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30A general purpose PCB relay with a T91 footprint, rated for 250VAC and 30VDC switching, featuring AgCdO contacts and RoHS compliance. It offers 1-form A (SPST-NO) and 1-form C (SPDT) contact variants with PCB pin and quick-connect terminal options. The PTRH-1A-110C-T2-X-0.6 variant specifies a 110VDC coil requiring 0.6W power, with a must-operate voltage of 82.5VDC and must-release voltage of 11VDC, Class B insulation, and a dust cover enclosure. The relay operates from -55°C to 100°C, meets UL 508 and UL 873 spacing standards, and has an insulation resistance of 1,000MΩ min at 500VDC. Terminal strength is 10N, solderability supports 260°C for 5 seconds, and mechanical life is 1×10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-110C-T2-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110C-T2-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1271 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-418 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB310I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details