The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It offers contact forms including 1 Form A (SPST-NO) with PCB pins or quick-connect terminals. Coil power is 0.9 W at 110 VDC, with a must operate voltage of 82.5 VDC and must release voltage of 11.0 VDC. Dielectric strength is 2,500 V between coil and contacts and 1,500 V between contacts. Mechanical life exceeds 10⁷ operations, electrical life is 5 × 10⁴ under resistive load. It operates from -55°C to 100°C with Class B insulation or up to 125°C for Class F. RoHS compliant, with silver alloy contacts and optional gold plating. The relay meets UL 508 and UL 873 spacing requirements and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110C-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |