Picker Components General Purpose Relays PTRH-1A-110C-OT2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A contact configuration, AgCdO contacts, and is available with PCB pins and quick-connect terminals in the OT2 variant. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a coil power of 0.9 W at 110 VDC, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B insulation. The OT2 variant includes a dust cover. The part weighs 13.5 grams and has an insulation resistance of 1,000 MΩ min at 500 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A contact configuration, AgCdO contacts, and is available with PCB pins and quick-connect terminals in the OT2 variant. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a coil power of 0.9 W at 110 VDC, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B insulation. The OT2 variant includes a dust cover. The part weighs 13.5 grams and has an insulation resistance of 1,000 MΩ min at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-110C-OT2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-110C-OT2-X
General Purpose Relays 2500-PTRH-1A-110C-OT2-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-110C-OT2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Basic relay - 788-172 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers