The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts with gold plating, and a 0.9 W coil rated for 110 VDC operation. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, has a maximum switching voltage of 300 VAC and 110 VDC, and operates within a temperature range of -40°C to 100°C for Class B insulation. It is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |