The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements, an epoxy-sealed and immersion-cleanable case, and a weight of 30 grams. The relay has a 0.6 W coil option, operates at 110 VDC coil voltage, and uses AgCdO contacts. It meets UL Class B insulation standards, supports a -40°C to 100°C operating temperature range, and is RoHS compliant. Mechanical life is rated at 1 × 10^7 operations, with electrical life at 5 × 10^4 operations at 30 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-110-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |