The PTRD series is a general-purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts and Class F insulation. It operates within a temperature range of -55°C to 100°C and meets UL 508 and UL 873 spacing requirements with pin 6 omitted for the -1 variant. The relay supports a 4 kV dielectric strength option (-H), is RoHS compliant, and has a coil power of 0.9 W at 9 VDC. It is available in open frame or sealed configurations, with an operate time under 15 ms and release time under 10 ms. The physical dimensions and pin configuration match standard PCB mounting practices for the series, with coil pins of 0.8 mm diameter and power pins measuring 0.8 mm by 1.5 mm.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9T-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |