The PTRD series is a 40 Amp general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 standards with pin 6 omitted. It features AgSnO₂In₂O₃ contacts and gold-plated variants, 4 kV dielectric isolation option, RoHS compliance, and operates from -55°C to 100°C. The relay has a 0.9 W coil, 15 ms operate time, and 10 ms release time. Weight is 30 grams. The PTRD-1C-9T-1-XG variant specifies a 9 VDC coil, AgSnO₂In₂O₃ contacts, UL 508 and UL 873 spacing (pin 6 omitted), RoHS compliance, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9T-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |