Picker Components General Purpose Relays PTRD-1C-9T-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It offers UL Class F insulation, RoHS compliance, and a 4 kV dielectric option. Contact material is AgSnO2In2O3 for this variant. The 9 VDC coil consumes 0.9 W, with operates at 6.75 V and releases at 0.9 V. It supports 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations. Operating temperature ranges from -55°C to 100°C. Weight is 30 grams. Enclosure is open frame. Pin layout follows T90 with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It offers UL Class F insulation, RoHS compliance, and a 4 kV dielectric option. Contact material is AgSnO2In2O3 for this variant. The 9 VDC coil consumes 0.9 W, with operates at 6.75 V and releases at 0.9 V. It supports 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations. Operating temperature ranges from -55°C to 100°C. Weight is 30 grams. Enclosure is open frame. Pin layout follows T90 with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9T-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9T-1-X
General Purpose Relays 2500-PTRD-1C-9T-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9T-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 13.01 - Electronic step/monostable relay - 130100240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details