The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO (1A) or SPDT (1C) contact forms. This part, PTRD-1C-9ST-T5-X, is a 9VDC coil version with 1C (SPDT) contacts, QC pins, panel mounting tabs, epoxy epoxy sealed to IP67, and RoHS compliance. It meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface clearance. Contact rating is 40 A at 250 VAC, with a maximum switching power of 10,000 VA and a 2 HP motor load rating. Operating temperature range is -55°C to 100°C. Insulation is Class F, with dielectric strength of 2,500 V between coil and contacts. Contact material is AgSnOInO. Coil power is 0.9 W, with must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |