The PTRD-T series is a 40 A general purpose PCB relay with a T90 footprint, available in SPST-NO or SPDT configurations. It features a 9 VDC coil with 0.9 W power consumption, AgSnOInO contact material, and gold-plated contacts for enhanced conductivity. The T5 variant has quick-connect pins with mounting tabs and is epoxy sealed to IP67. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay supports up to 300 VAC switching voltage, 40 A switching current, 1200 W resistive load, and 10,000 VA inductive load. It is rated for 50,000 electrical operations and 10 million mechanical operations. Operating temperature ranges from -55°C to 100°C. The relay complies with RoHS V2 and REACH V3 standards and has F-class insulation.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |