The PTRD-T series is a 40 Amp power PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations. This part has a 9 VDC coil with 0.6 W power consumption, gold-plated AgCdO+Au contacts, and a panel mount design with quick-connect pins and mounting tabs. It is epoxy sealed to IP67, meets UL 508 and UL 873 spacing requirements, and complies with RoHS. The maximum switching rating is 40 A at 300 VAC, with 1200 W resistive and 10,000 VA inductive load capacity. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at 277 VAC. Operating temperature ranges from -55°C to 100°C, with storage to 125°C. Insulation is Class F, with dielectric strength of 2500 VAC between coil and contacts and 1500 VAC between contacts. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT5-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |