The PTRD-T series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It supports coil voltages including 9 VDC, with a 0.6 W power option, and features AgSnOInO contacts combined with gold plating for improved conductivity. The relay has a dielectric strength of 2,500 V between coil and contacts, a maximum switching power of 10,000 VA, and an operating temperature range of -55°C to 100°C. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has IP67 epoxy-sealed variants. Mounting types include PCB pins and quick-connect terminals. The part has a weight of 13.5 grams and an insulation resistance of at least 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9ST-OT3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |