The PTRD-1C-9S-XH is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching resistive and inductive loads up to 280 VAC and 40 A. It features a T90 footprint, open-frame mounting, PCB pin termination, and a 9 VDC coil with 0.9 W power consumption. The part includes a 4 kV dielectric option (-H) and is RoHS compliant, with AgCdO contacts. It operates from -55°C to 100°C, meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and has a dielectric strength of 4,000 V between contacts and coil. Mechanical life is rated at 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |