The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. It features AgCdO or AgSnO₂ contacts with optional gold plating, 240 VAC/40 A resistive switching, and 2 HP/250 VAC motor ratings. The relay meets UL 508 and UL 873 spacing standards, with a 4 kV dielectric option available. It has a coil power of 0.9 W, operates from -55°C to 100°C, and is RoHS compliant. The part is available in open or sealed enclosures with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |