Picker Components General Purpose Relays PTRD-1C-9S-T3-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with gold-plated contacts optional. The relay operates at 9VDC coil voltage, consumes 0.9W, and meets UL 508 and UL 873 spacing requirements with 3.18mm through-air and 6.36mm surface clearance. It is rated for 250VAC switching, 40A current, and 1200W/10,000VA switching power, with mechanical life of 10^7 operations and electrical life of 5×10^4 operations at rated load. The device is IP67 epoxy sealed, RoHS compliant, and uses Class F insulation. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Mounting is via PCB pins and quick-connect terminals (T3 variant). Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in 1-form A or 1-form C contact configurations. It features AgCdO, AgSnOInO, or AgCdO+Au contacts, with gold-plated contacts optional. The relay operates at 9VDC coil voltage, consumes 0.9W, and meets UL 508 and UL 873 spacing requirements with 3.18mm through-air and 6.36mm surface clearance. It is rated for 250VAC switching, 40A current, and 1200W/10,000VA switching power, with mechanical life of 10^7 operations and electrical life of 5×10^4 operations at rated load. The device is IP67 epoxy sealed, RoHS compliant, and uses Class F insulation. Operating temperature ranges from -55°C to 100°C, with a storage range of -55°C to 125°C. Mounting is via PCB pins and quick-connect terminals (T3 variant). Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9S-T3-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9S-T3-X-G
General Purpose Relays 2500-PTRD-1C-9S-T3-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9S-T3-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.22 - Modular step relay 16A - 202280084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.O 69.1202 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details