The PTRD series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It has a 240 VAC ratings with 40 A switching current and 1,200 W / 10,000 VA switching power, with a 2 HP at 250 VAC motor rating. The relay operates with 0.6 W, 0.9 W, or 1.1 W coils and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The -XH variant includes a 4 kV dielectric isolation option. It features AgCdO+Au gold-plated contacts, Class F insulation, RoHS compliance, a -55°C to 100°C operating temperature range, and sealed construction in the S version. The relay has a mechanical life of 1x10^7 operations and an electrical life of 5x10^4 operations under rated load. Dimensions and terminal spacing follow the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9S-1-XH-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 257 F (-55 to 125 C) |