Picker Components General Purpose Relays PTRD-1C-9S-1-XH-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C configurations. It supports AgCdO or AgSnO contacts, UL 508 and UL 873 spacing (Pin 6 omitted in -1 variants), and RoHS compliance. The -H option provides 4 kV dielectric isolation. Coil power options include 0.6 W, 0.9 W, and 1.1 W, with 9 VDC operation at 0.6 W. Sealed versions are designated with -S. Operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load. Maximum switching voltage is 300 VAC and 110 VDC. Weight is 30 grams for open-frame and 27 grams for sealed versions. Termination is PCB pin with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general-purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C configurations. It supports AgCdO or AgSnO contacts, UL 508 and UL 873 spacing (Pin 6 omitted in -1 variants), and RoHS compliance. The -H option provides 4 kV dielectric isolation. Coil power options include 0.6 W, 0.9 W, and 1.1 W, with 9 VDC operation at 0.6 W. Sealed versions are designated with -S. Operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations at rated load. Maximum switching voltage is 300 VAC and 110 VDC. Weight is 30 grams for open-frame and 27 grams for sealed versions. Termination is PCB pin with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9S-1-XH-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9S-1-XH-0.6
General Purpose Relays 2500-PTRD-1C-9S-1-XH-0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9S-1-XH-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154356 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 788-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers