Picker Components General Purpose Relays PTRD-1C-9CT-T3-X-A0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations with PCB and QC pin terminations. It features a 40 A switching current, 300 VAC maximum switching voltage, and 1200 W / 10,000 VA maximum switching power, with contacts rated for resistive and motor loads at 240 VAC, 277 VAC, and 280 VAC. The relay complies with UL 508 and UL 873 spacing standards, has UL Class F insulation, and meets RoHS V2 and REACH V3. It operates from -55°C to 100°C and has an IP67 epoxy sealed option. The part PTRD-1C-9CT-T3-X-A0.6G corresponds to a 9 VDC coil, 0.6 W power consumption, AgSnOInO contact material, gold-plated contacts, alternate pinout, and dust cover enclosure, all within the series specifications.

Datasheet Summary
Powered by GS/AI

The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C contact configurations with PCB and QC pin terminations. It features a 40 A switching current, 300 VAC maximum switching voltage, and 1200 W / 10,000 VA maximum switching power, with contacts rated for resistive and motor loads at 240 VAC, 277 VAC, and 280 VAC. The relay complies with UL 508 and UL 873 spacing standards, has UL Class F insulation, and meets RoHS V2 and REACH V3. It operates from -55°C to 100°C and has an IP67 epoxy sealed option. The part PTRD-1C-9CT-T3-X-A0.6G corresponds to a 9 VDC coil, 0.6 W power consumption, AgSnOInO contact material, gold-plated contacts, alternate pinout, and dust cover enclosure, all within the series specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRD-1C-9CT-T3-X-A0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9CT-T3-X-A0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370319 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Basic relay - 788-172 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers