The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, with gold-plated variants available, and meets UL 508 and UL 873 spacing requirements. The 9 VDC coil version consumes 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Mechanical life is rated at 10^7 operations, electrical life at 5 × 10^4 operations at resistive loads. Insulation class is F, with an operating temperature range of -55°C to 100°C and storage range of -55°C to 125°C. The unit weighs 13.5 grams and is RoHS compliant. The PTRD-1C-9CT-OT3-X-G variant has a 1 Form C contact, T3 mounting with PCB and QC pins, dust cover, and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9CT-OT3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |