The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A or 1 Form C configurations. It features a maximum switching capacity of 40 A at 300 VAC and 1200 W, with AgCdO or AgSnOInO contact materials. The relay meets UL 508 and UL 873 spacing standards with 3.18 mm through-air and 6.36 mm surface clearance. It has UL Class F insulation, operates from -55°C to 100°C, and supports a mechanical life of 1 × 10⁷ operations. The PTRD-1C-9C-T3-X-G variant includes gold-plated AgCdO+Au contacts, a 9 VDC coil consuming 0.9 W, PCB and QC pins, and a dust cover, with RoHS compliance and IP67 sealing optional. The relay dimensions and pinout follow the T3 standard.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9C-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |