The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, rated for 300 VAC switching voltage and 40 A switching current, with a maximum switching power of 10,000 VA. It supports 2 HP at 250 VAC and meets UL 508 and UL 873 spacing requirements. Contact materials include AgCdO or AgSnOInO, with Class F insulation and RoHS compliance. Operating temperature ranges from -55°C to 100°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. The PTRD-1C-9C-OT3-X variant uses a 9 VDC coil with 0.9 W power consumption and a dust cover, mounted in the T3 configuration with PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C, Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9C-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |