The PTRD series is a general purpose PCB relay with a T90 footprint, rated for 40 A at 240 VAC and 2 HP at 250 VAC. It has a SPDT (1 Form C) contact configuration with AgCdO contacts and an optional gold plating (G suffix). The part PTRD-1C-9-XG features a 9 VDC coil with 0.9 W power consumption, RoHS compliance (X), and gold-plated contacts (G). It meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a dielectric strength of 2,500 VAC between contacts and coil, operates from -55°C to 100°C, and offers a mechanical life of 1 × 10⁷ operations. The case is open frame with PCB pin termination, and the unit weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |