Picker Components General Purpose Relays PTRD-1C-9-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD-1C-9-X-0.6G is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for AC and DC switching applications. It features a T90 footprint, open frame enclosure, and operates with a 9 VDC coil consuming 0.6 W. The contact material is AgCdO with gold plating, meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It is rated for 300 VAC and 110 VDC switching, with a dielectric strength of 2,500 V between contacts and coil, and 1,500 V between open contacts. The relay complies with UL Class F insulation, RoHS, and EU REACH V3 standards. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at 40 A resistive load. Weight is 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRD-1C-9-X-0.6G is a 40 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for AC and DC switching applications. It features a T90 footprint, open frame enclosure, and operates with a 9 VDC coil consuming 0.6 W. The contact material is AgCdO with gold plating, meeting UL 508 and UL 873 spacing standards with pin 6 omitted. It is rated for 300 VAC and 110 VDC switching, with a dielectric strength of 2,500 V between contacts and coil, and 1,500 V between open contacts. The relay complies with UL Class F insulation, RoHS, and EU REACH V3 standards. Operating temperature ranges from -55°C to 100°C, with storage from -55°C to 125°C. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at 40 A resistive load. Weight is 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1C-9-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1C-9-X-0.6G
General Purpose Relays 2500-PTRD-1C-9-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1C-9-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products