The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 2 HP at 250 VAC, featuring 1 Form C (SPDT) contacts with AgCdO or AgSnO material options. This variant includes a 9 VDC coil with 0.9 W power consumption, a pin 6 omitted configuration meeting UL 508 and UL 873 spacing, a 4 kV dielectric isolation option, and AgCdO+Au gold-plated contacts. The relay operates from -55°C to 100°C, has a dielectric strength of 4,000 V between contacts and coil, and is RoHS compliant. The enclosure is open frame, and the terminal strength is 10 N. Switching capacity includes 40 A at 240 VAC resistive and 30 A for motor loads at 250 VAC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9-1-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |