The PTRD-1C-9-1-XG is a 40 A general-purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching AC and DC loads. It features a T90 footprint with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and gold-plated AgCdO+Au contacts. The relay operates at 9 VDC with a coil power of 0.9 W, has a dielectric strength of 4 kV between contacts and coil due to the -H option, and complies with RoHS standards. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at 40 A resistive load. Operating temperature ranges from -55°C to 100°C. The device is an open-frame design with Class F insulation and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-9-1-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |